☰
EL5211TIYEZ-T13
EL5211TIYEZ-T13
Obsolete
Description:  IC OPAMP VFB 2 CIRCUIT 8HMSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 42320
EL5211TIYEZ-T13 vs EL5175IYZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Differential
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
900V/μs
Gain Bandwidth Product
32 MHz
200 MHz
-3db Bandwidth
60 MHz
550 MHz
Current - Input Bias
2 nA
12.5 μA
Voltage - Input Offset
7 mV
3 mV
Current - Supply
6mA (x2 Channels)
9.6mA
Current - Output / Channel
65 mA
-
Voltage - Supply Span (Min)
4.5 V
4.75 V
Voltage - Supply Span (Max)
19 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-HMSOP
8-MSOP