Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics EL5211TIYEZ-T13
EL5211TIYEZ-T13
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 2 CIRCUIT 8HMSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL5211TIYEZ-T13 Datasheet
History Price: Obsolete
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL5211TIYEZ-T13 vs EL5362IS-T13
Part No
EL5211TIYEZ-T13
EL5362IS-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Current Feedback
Number of Circuits
2
3
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
4000V/μs
Gain Bandwidth Product
32 MHz
-
-3db Bandwidth
60 MHz
500 MHz
Current - Input Bias
2 nA
2 μA
Voltage - Input Offset
7 mV
1.5 mV
Current - Supply
6mA (x2 Channels)
1.5mA (x3 Channels)
Current - Output / Channel
65 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
19 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HMSOP
16-SOIC