☰
EL5211TIYEZ
EL5211TIYEZ
Obsolete
Description:  IC OPAMP VFB 2 CIRCUIT 8HMSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5211TIYEZ Datasheet
History Price: Obsolete
In Stock: 11200
EL5211TIYEZ vs EL5451IS
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
2
4
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
100V/μs
Gain Bandwidth Product
32 MHz
40 MHz
-3db Bandwidth
60 MHz
200 MHz
Current - Input Bias
2 nA
20 nA
Voltage - Input Offset
7 mV
500 μV
Current - Supply
6mA (x2 Channels)
1.35mA (x4 Channels)
Current - Output / Channel
65 mA
70 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
19 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HMSOP
14-SOIC