EL5226IR
EL5226IR
Obsolete
Description:  IC REG CONV LCD 10OUT 28TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5226IR Datasheet
History Price: Obsolete
In Stock: 21200
EL5226IR vs EL5825IRZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
10
8
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
24-TSSOP