EL5326IR
EL5326IR
Obsolete
Description:  IC REG CONV LCD 12OUT 28TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5326IR Datasheet
History Price: Obsolete
In Stock: 19600
EL5326IR vs EL5226IR-T13
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
5V ~ 16.5V
5V ~ 16.5V
Number of Outputs
12
10
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP