☰
EL5329IREZ
EL5329IREZ
Obsolete
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5329IREZ Datasheet
History Price: Obsolete
In Stock: 30800
EL5329IREZ vs EL5624IREZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
10
6
-3db Bandwidth
10 MHz
12 MHz
Slew Rate
9V/μs
15V/μs
Current - Supply
5.5 mA
6.8 mA
Current - Output / Channel
120 mA
140 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
20-HTSSOP