Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil EL5444CS
EL5444CS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:
Intersil
Datasheet:
EL5444CS Datasheet
History Price: $3.88000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL5444CS vs EL5811IREZ-T13
Part No
EL5444CS
EL5811IREZ-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
200V/μs
75V/μs
Gain Bandwidth Product
60 MHz
32 MHz
-3db Bandwidth
100 MHz
60 MHz
Current - Input Bias
2 nA
2 nA
Voltage - Input Offset
25 mV
3 mV
Current - Supply
7mA (x4 Channels)
2.5mA
Current - Output / Channel
120 mA
65 mA
Voltage - Supply Span (Min)
4.75 V
4.5 V
Voltage - Supply Span (Max)
5.25 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
28-HTSSOP