EL5444CU
EL5444CU
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 16QSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5444CU Datasheet
History Price: Obsolete
In Stock: 22400
EL5444CU vs EL5455IS-T7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
4
4
Output Type
Rail-to-Rail
-
Slew Rate
200V/μs
180V/μs
Gain Bandwidth Product
60 MHz
165 MHz
-3db Bandwidth
100 MHz
270 MHz
Current - Input Bias
2 nA
120 nA
Voltage - Input Offset
25 mV
500 μV
Current - Supply
7mA (x4 Channels)
3mA (x4 Channels)
Current - Output / Channel
120 mA
105 mA
Voltage - Supply Span (Min)
4.75 V
5 V
Voltage - Supply Span (Max)
5.25 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
14-SOIC