Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics EL5444CUZ-T13
EL5444CUZ-T13
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 4 CIRCUIT 16QSOP
Manufacturer:
Renesas Electronics
Datasheet:
EL5444CUZ-T13 Datasheet
History Price: Obsolete
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL5444CUZ-T13 vs EL5611IREZ
Part No
EL5444CUZ-T13
EL5611IREZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
6
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
200V/μs
75V/μs
Gain Bandwidth Product
60 MHz
32 MHz
-3db Bandwidth
100 MHz
60 MHz
Current - Input Bias
2 nA
2 nA
Voltage - Input Offset
25 mV
3 mV
Current - Supply
7mA (x4 Channels)
2.5mA (x6 Channels)
Current - Output / Channel
120 mA
65 mA
Voltage - Supply Span (Min)
4.75 V
4.5 V
Voltage - Supply Span (Max)
5.25 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
24-HTSSOP