EL5451IS
EL5451IS
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5451IS Datasheet
History Price: $4.20000
In Stock: 20800
EL5451IS vs EL5611IRE-T7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
6
Output Type
-
Rail-to-Rail
Slew Rate
100V/μs
75V/μs
Gain Bandwidth Product
40 MHz
32 MHz
-3db Bandwidth
200 MHz
60 MHz
Current - Input Bias
20 nA
2 nA
Voltage - Input Offset
500 μV
3 mV
Current - Supply
1.35mA (x4 Channels)
2.5mA (x6 Channels)
Current - Output / Channel
70 mA
65 mA
Voltage - Supply Span (Min)
5 V
4.5 V
Voltage - Supply Span (Max)
12 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
24-HTSSOP