EL5455IS-T7
EL5455IS-T7
Obsolete
Description:  IC OPAMP VFB 4 CIRCUIT 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL5455IS-T7 Datasheet
History Price: Obsolete
In Stock: 1200
EL5455IS-T7 vs EL5611IREZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
4
6
Output Type
-
Rail-to-Rail
Slew Rate
180V/μs
75V/μs
Gain Bandwidth Product
165 MHz
32 MHz
-3db Bandwidth
270 MHz
60 MHz
Current - Input Bias
120 nA
2 nA
Voltage - Input Offset
500 μV
3 mV
Current - Supply
3mA (x4 Channels)
2.5mA (x6 Channels)
Current - Output / Channel
105 mA
65 mA
Voltage - Supply Span (Min)
5 V
4.5 V
Voltage - Supply Span (Max)
12 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-SOIC
24-HTSSOP