EL5611IREZ-T13
EL5611IREZ-T13
Obsolete
Description:  IC OPAMP GP 6 CIRCUIT 24HTSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 30000
EL5611IREZ-T13 vs EL5455IS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
6
4
Output Type
Rail-to-Rail
-
Slew Rate
75V/μs
180V/μs
Gain Bandwidth Product
32 MHz
165 MHz
-3db Bandwidth
60 MHz
270 MHz
Current - Input Bias
2 nA
120 nA
Voltage - Input Offset
3 mV
500 μV
Current - Supply
2.5mA (x6 Channels)
3mA (x4 Channels)
Current - Output / Channel
65 mA
105 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
16.5 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-HTSSOP
14-SOIC