☰
EL5624IREZ
EL5624IREZ
Obsolete
Description:  IC AMP TFT-LCD 20HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5624IREZ Datasheet
History Price: Obsolete
In Stock: 36320
EL5624IREZ vs EL5329IREZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
6
10
-3db Bandwidth
12 MHz
10 MHz
Slew Rate
15V/μs
9V/μs
Current - Supply
6.8 mA
5.5 mA
Current - Output / Channel
140 mA
120 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
28-HTSSOP