EL5825IL-T7
EL5825IL-T7
Obsolete
Description:  IC REG CONV TFT LCD 8OUT 24QFN
Manufacturer:  Renesas Electronics
Datasheet:   EL5825IL-T7 Datasheet
History Price: Obsolete
In Stock: 32800
EL5825IL-T7 vs EL5126CL
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
4.5V ~ 16.5V
Number of Outputs
8
8
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (5x4)
32-QFN (5x6)