Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL7520AILZ
EL7520AILZ
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR TFT 4OUT 20QFN
Manufacturer:
Renesas Electronics
Datasheet:
EL7520AILZ Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL7520AILZ vs EL7641ILTZ
Part No
EL7520AILZ
EL7641ILTZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Controller, TFT LCD
Converter, TFT LCD
Voltage - Input
3V ~ 5.5V
2.6V ~ 5.5V
Number of Outputs
4
1
Voltage - Output
-
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
32-TQFN-EP (5x5)