Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL7571CMZ
EL7571CMZ
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR INTEL 2OUT 20SO
Manufacturer:
Renesas Electronics
Datasheet:
EL7571CMZ Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL7571CMZ vs EL7586ILZ
Part No
EL7571CMZ
EL7586ILZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium? II, Pro
Converter, TFT LCD
Voltage - Input
4.5V ~ 12.6V
3V ~ 5V
Number of Outputs
2
4
Voltage - Output
1.3V ~ 3.5V
5.5V ~ 20V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-VQFN Exposed Pad
Supplier Device Package
20-SOIC
20-QFN (5x5)