EL7571CMZ
EL7571CMZ
Obsolete
Description:  IC REG CTRLR INTEL 2OUT 20SO
Manufacturer:  Renesas Electronics
Datasheet:   EL7571CMZ Datasheet
History Price: Obsolete
In Stock: 28000
EL7571CMZ vs EL7641ILTZ
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium? II, Pro
Converter, TFT LCD
Voltage - Input
4.5V ~ 12.6V
2.6V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
1.3V ~ 3.5V
5.5V ~ 20V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
32-TQFN-EP (5x5)