EL7584IRZ
EL7584IRZ
Obsolete
Description:  IC REG CONV TFT LCD 2OUT 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL7584IRZ Datasheet
History Price: Obsolete
In Stock: 38000
EL7584IRZ vs EL7585ILZ
Series
-
-
Packaging
Tube
-
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2V ~ 14V
3V ~ 5V
Number of Outputs
2
4
Voltage - Output
5V ~ 17V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
20-QFN (4x4)