EL7640AILTZ
EL7640AILTZ
Obsolete
Description:  IC REG CONV TFT LCD 3OUT 32TQFN
Manufacturer:  Renesas Electronics
Datasheet:   EL7640AILTZ Datasheet
History Price: Obsolete
In Stock: 16800
EL7640AILTZ vs EL7585ILZ
Series
-
-
Packaging
Bulk
-
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
3V ~ 5V
Number of Outputs
3
4
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
32-TQFN-EP (5x5)
20-QFN (4x4)