EL7640ILTZ
EL7640ILTZ
Obsolete
Description:  SWITCHING REGULATOR
Manufacturer:  Intersil
Datasheet:   EL7640ILTZ Datasheet
History Price: $2.37000
In Stock: 16000
EL7640ILTZ vs EL7584IRZ
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
2V ~ 14V
Number of Outputs
1
2
Voltage - Output
5.5V ~ 20V
5V ~ 17V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFN-EP (5x5)
24-TSSOP