Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil EL7641ILTZ
EL7641ILTZ
Obsolete
PMIC - Special Purpose Regulators
Description:
SWITCHING REGULATOR
Manufacturer:
Intersil
Datasheet:
EL7641ILTZ Datasheet
History Price: $2.96000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL7641ILTZ vs EL7584IR
Part No
EL7641ILTZ
EL7584IR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
2V ~ 14V
Number of Outputs
1
2
Voltage - Output
5.5V ~ 20V
5V ~ 17V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFN-EP (5x5)
24-TSSOP