Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Renesas Electronics EL7642ILTZ
EL7642ILTZ
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV TFT LCD 1OUT 32TQFN
Manufacturer:
Renesas Electronics
Datasheet:
EL7642ILTZ Datasheet
History Price: Obsolete
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL7642ILTZ vs EL7586AILZ
Part No
EL7642ILTZ
EL7586AILZ
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
3V ~ 5V
Number of Outputs
1
4
Voltage - Output
5.5V ~ 20V
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
20-VQFN Exposed Pad
Supplier Device Package
32-TQFN-EP (5x5)
20-QFN (5x5)