EL9200ILZ
EL9200ILZ
Obsolete
Description:  IC AMP TFT-LCD 12DFN
Manufacturer:  Renesas Electronics
Datasheet:   EL9200ILZ Datasheet
History Price: Obsolete
In Stock: 28000
EL9200ILZ vs EL9201ILZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
1
2
-3db Bandwidth
44 MHz
44 MHz
Slew Rate
80V/μs
80V/μs
Current - Supply
3.8 mA
7.6 mA
Current - Output / Channel
65 mA
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
12-DFN (4x4)
24-QFN (4x5)