EL9202ILZ
EL9202ILZ
Obsolete
Description:  VIDEO AMPLIFIER
Manufacturer:  Intersil
Datasheet:   EL9202ILZ Datasheet
History Price: $3.12000
In Stock: 24000
EL9202ILZ vs EL9202IL-T7
Series
EL9202
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
4
4
-3db Bandwidth
44 MHz
44 MHz
Slew Rate
80V/μs
80V/μs
Current - Supply
10.5 mA
10.5 mA
Current - Output / Channel
65 mA
65 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 16.5V, ?.25V ~ 8.25V
4.5V ~ 16.5V, ?.25V ~ 8.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
24-QFN (5x4)