Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Altera EP220LC-12
EP220LC-12
Active
Embedded - PLDs (Programmable Logic Device)
Description:
OT PLD, 12NS, PAL-TYPE
Manufacturer:
Altera
Datasheet:
EP220LC-12 Datasheet
History Price: Active
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP220LC-12 vs EP220LC-7
Part No
EP220LC-12
EP220LC-7
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Altera
Altera
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
EPLD
EPLD
Number of Macrocells
8
8
Voltage - Input
4.75V ~ 5.25V
4.75V ~ 5.25V
Speed
12 ns
7.5 ns
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)