EP9301-IQZ
EP9301-IQZ
Obsolete
Description:  IC MPU EP9 166MHZ 208LQFP
Manufacturer:  Cirrus Logic
Datasheet:   EP9301-IQZ Datasheet
History Price: Obsolete
In Stock: 1600
EP9301-IQZ vs EP9312-CB
Manufacturer
Series
EP9
EP9
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
200MHz
Co-Processors/DSP
-
Math Engine; MaverickCrunch?
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
Yes
Display & Interface Controllers
-
Keypad, LCD, Touchscreen
Ethernet
1/10/100Mbps (1)
1/10/100Mbps (1)
SATA
-
-
USB
USB 2.0 (2)
USB 2.0 (3)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
Hardware ID
Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
208-LQFP
352-BBGA