EP9312-IB
EP9312-IB
Obsolete
Description:  IC MPU EP9 200MHZ 352BGA
Manufacturer:  Cirrus Logic
Datasheet:   EP9312-IB Datasheet
History Price: Obsolete
In Stock: 33600
EP9312-IB vs EP9315-IB
Manufacturer
Series
EP9
EP9
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
200MHz
Co-Processors/DSP
Math Engine; MaverickCrunch?
Math Engine; MaverickCrunch?
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
Yes
Yes
Display & Interface Controllers
Keypad, LCD, Touchscreen
Keypad, LCD, Touchscreen
Ethernet
1/10/100Mbps (1)
1/10/100Mbps (1)
SATA
-
-
USB
USB 2.0 (3)
USB 2.0 (3)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
Hardware ID
Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
352-BBGA
352-BBGA