EP9315-CB
EP9315-CB
Obsolete
Description:  IC MPU EP9 200MHZ 352BGA
Manufacturer:  Cirrus Logic
Datasheet:   EP9315-CB Datasheet
History Price: Obsolete
In Stock: 16400
EP9315-CB vs EP9301-CQ
Manufacturer
Series
EP9
EP9
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
ARM920T
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
200MHz
166MHz
Co-Processors/DSP
Math Engine; MaverickCrunch?
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
Yes
No
Display & Interface Controllers
Keypad, LCD, Touchscreen
-
Ethernet
1/10/100Mbps (1)
1/10/100Mbps (1)
SATA
-
-
USB
USB 2.0 (3)
USB 2.0 (2)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
Hardware ID
Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
352-BBGA
208-LQFP