EPC1064LI20
EPC1064LI20
Obsolete
Description:  CONFIG MEMORY, 64KX1, SERIAL
Manufacturer:  Altera
Datasheet:   EPC1064LI20 Datasheet
History Price: $6.06000
In Stock: 37600
EPC1064LI20 vs EPCS64SI16NGA
Manufacturer
Series
EPC
EPCS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
64Mb
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOIC