EPC1064PC8
EPC1064PC8
Obsolete
Description:  IC CONFIG DEVICE 65KBIT 8DIP
Manufacturer:  Intel
Datasheet:   EPC1064PC8 Datasheet
History Price: Obsolete
In Stock: 20400
EPC1064PC8 vs EPCQL1024F24IN
Manufacturer
Series
EPC
EPCQ-L
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
1Gb
Voltage - Supply
4.75V ~ 5.25V
1.7V ~ 2V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
24-LBGA
Supplier Device Package
8-PDIP
24-FBGA (6x8)