EPC1064PI8
EPC1064PI8
Obsolete
Description:  IC CONFIG DEVICE 65KBIT 8DIP
Manufacturer:  Intel
Datasheet:   EPC1064PI8 Datasheet
History Price: Obsolete
In Stock: 36800
EPC1064PI8 vs EPCQ32SI8N
Manufacturer
Series
EPC
EPCQ
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
65kb
32Mb
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC