Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Altera EPC1213DM8
EPC1213DM8
Active
Memory - Configuration Proms for FPGAs
Description:
CONFIG MEMORY, 26KX8, SERIAL
Manufacturer:
Altera
Datasheet:
EPC1213DM8 Datasheet
History Price: Active
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC1213DM8 vs EPCV4SI8N
Part No
EPC1213DM8
EPCV4SI8N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Altera
Altera
Series
EPC
EPCV
Packaging
Bulk
Bulk
Status
Active
Active
Programmable Type
OTP
In System Programmable
Memory Size
208kb
4MB
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Operating Temperature
-55℃ ~ 125℃ (TA)
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC