EPC1213LC20
EPC1213LC20
Obsolete
Description:  IC CONFIG DEVICE 212KBIT 20PLCC
Manufacturer:  Intel
Datasheet:   EPC1213LC20 Datasheet
History Price: Obsolete
In Stock: 35200
EPC1213LC20 vs EPCQL512F24IN
Manufacturer
Series
EPC
EPCQ-L
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
OTP
In System Programmable
Memory Size
212kb
512Mb
Voltage - Supply
4.75V ~ 5.25V
1.7V ~ 2V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
24-TBGA
Supplier Device Package
20-PLCC (9x9)
24-FBGA (6x8)