EPC2TI32N
EPC2TI32N
Obsolete
Description:  IC CONFIG DEVICE 1.6MBIT 32TQFP
Manufacturer:  Intel
Datasheet:   EPC2TI32N Datasheet
History Price: Obsolete
In Stock: 23200
EPC2TI32N vs EPC8QC100DM
Manufacturer
Series
EPC
EPC
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
1.6Mb
8MB
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
100-BQFP
Supplier Device Package
32-TQFP (7x7)
100-PQFP (20x14)