EPC2TI32N
EPC2TI32N
Obsolete
Description:  IC CONFIG DEVICE 1.6MBIT 32TQFP
Manufacturer:  Intel
Datasheet:   EPC2TI32N Datasheet
History Price: Obsolete
In Stock: 23200
EPC2TI32N vs EPCS4SI8N
Manufacturer
Series
EPC
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
1.6Mb
4Mb
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-TQFP (7x7)
8-SOIC