Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC4QC100
EPC4QC100
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 4MBIT 100QFP
Manufacturer:
Intel
Datasheet:
EPC4QC100 Datasheet
History Price: Obsolete
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC4QC100 vs EPCV4SI8N
Part No
EPC4QC100
EPCV4SI8N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Altera
Series
EPC
EPCV
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
4MB
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
100-PQFP (20x14)
8-SOIC