Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC4QI100N
EPC4QI100N
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 4MBIT 100QFP
Manufacturer:
Intel
Datasheet:
EPC4QI100N Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC4QI100N vs EPC2TI32N
Part No
EPC4QI100N
EPC2TI32N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
1.6Mb
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
32-TQFP
Supplier Device Package
100-PQFP (20x14)
32-TQFP (7x7)