Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPC8QC100
EPC8QC100
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 8MBIT 100QFP
Manufacturer:
Intel
Datasheet:
EPC8QC100 Datasheet
History Price: $94.00000
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC8QC100 vs EPCS128SI16N
Part No
EPC8QC100
EPCS128SI16N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPC
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
8MB
128Mb
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
100-PQFP (20x14)
16-SOIC