Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQ512SI16N
EPCQ512SI16N
Discontinued
Memory - Configuration Proms for FPGAs
Description:
IC QUAD-SERIAL CONFIG DEVICE 512
Manufacturer:
Intel
Datasheet:
EPCQ512SI16N Datasheet
History Price: Discontinued at Digi-Key
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPCQ512SI16N vs EPCS4SI8NAA
Part No
EPCQ512SI16N
EPCS4SI8NAA
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCQ
EPCS
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
512Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC