Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQL256F24IN
EPCQL256F24IN
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC QUAD-SERIAL LOW VOLTAGE CONFI
Manufacturer:
Intel
Datasheet:
EPCQL256F24IN Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPCQL256F24IN vs EPCV4SI8N
Part No
EPCQL256F24IN
EPCV4SI8N
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Altera
Series
EPCQ-L
EPCV
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable Type
In System Programmable
In System Programmable
Memory Size
256Mb
4MB
Voltage - Supply
1.7V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-FBGA (6x8)
8-SOIC