Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCQL512F24IN
EPCQL512F24IN
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC QUAD-SERIAL LOW VOLTAGE CONFI
Manufacturer:
Intel
Datasheet:
EPCQL512F24IN Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPCQL512F24IN vs EPCS64SI16NGA
Part No
EPCQL512F24IN
EPCS64SI16NGA
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCQ-L
EPCS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
512Mb
64Mb
Voltage - Supply
1.7V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TBGA
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-FBGA (6x8)
16-SOIC