EPCS128SI16N
EPCS128SI16N
Obsolete
Description:  IC CONFIG DEVICE 128MBIT 16SOIC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 13600
EPCS128SI16N vs EPC2TI32N
Manufacturer
Series
EPCS
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
128Mb
1.6Mb
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
32-TQFP
Supplier Device Package
16-SOIC
32-TQFP (7x7)