Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCS1SI8N
EPCS1SI8N
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE 1MBIT 8SOIC
Manufacturer:
Intel
Datasheet:
EPCS1SI8N Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPCS1SI8N vs EPC4QI100
Part No
EPCS1SI8N
EPC4QI100
Category
Memory - Configuration Proms for FPGAs
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Intel
Series
EPCS
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
1Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
100-BQFP
Supplier Device Package
8-SOIC
100-PQFP (20x14)