EPCS4SI8NAA
EPCS4SI8NAA
Obsolete
Description:  IC CONFIG DEVICE
Manufacturer:  Intel
Datasheet:   EPCS4SI8NAA Datasheet
History Price: Obsolete
In Stock: 12000
EPCS4SI8NAA vs EPCQ512SI16N
Manufacturer
Series
EPCS
EPCQ
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Programmable Type
In System Programmable
In System Programmable
Memory Size
4MB
512Mb
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC