EPCS64SI16NGA
EPCS64SI16NGA
Obsolete
Description:  IC CONFIG DEVICE
Manufacturer:  Intel
History Price: Obsolete
In Stock: 44800
EPCS64SI16NGA vs EPC8QC100DM
Manufacturer
Series
EPCS
EPC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
64Mb
8MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
100-BQFP
Supplier Device Package
16-SOIC
100-PQFP (20x14)