EPCS64SI16NGA
EPCS64SI16NGA
Obsolete
Description:  IC CONFIG DEVICE
Manufacturer:  Intel
History Price: Obsolete
In Stock: 44800
EPCS64SI16NGA vs EPCV4SI8N
Manufacturer
Series
EPCS
EPCV
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable Type
In System Programmable
In System Programmable
Memory Size
64Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC