☰
EZ80F91NA050EC00TR
EZ80F91NA050EC00TR
Obsolete
Description:  IC MCU 8BIT 256KB FLASH 144BGA
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 28240
EZ80F91NA050EC00TR vs EZ80F92AZ020EC00TR
Manufacturer
Series
eZ80 Acclaim!
eZ80 Acclaim!
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
eZ80
eZ80
Core Size
8-Bit
8-Bit
Speed
50MHz
20MHz
Connectivity
Ethernet, I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Number of I/O
32
24
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
144-BGA (13x13)
-