Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Fairchild Semiconductor FAN2012BMPX
FAN2012BMPX
Active
PMIC - DC DC Switching Controllers
Description:
CONV DC-DC SINGLE STEP DOWN 4.5V
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN2012BMPX Datasheet
History Price: $0.34000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN2012BMPX vs FAN7585SN
Part No
FAN2012BMPX
FAN7585SN
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Push-Pull
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
15V ~ 30V
Frequency - Switching
-
9.4kHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Dead Time Control, Frequency Control, Power Good
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
24-SDIP (0.300", 7.62mm)
Supplier Device Package
-
24-SDIP