Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN4800AMY
FAN4800AMY
Active
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER W/POST R
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN4800AMY Datasheet
History Price: $0.88000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800AMY vs FAN7528MX
Part No
FAN4800AMY
FAN7528MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
66kHz ~ 84kHz
-
Current - Startup
100 μA
40 μA
Voltage - Supply
11V ~ 16.5V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC