Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4800AUN
FAN4800AUN
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 268KHZ 16DIP
Manufacturer:
onsemi
Datasheet:
FAN4800AUN Datasheet
History Price: $1.46000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN4800AUN vs FAN7529BMX
Part No
FAN4800AUN
FAN7529BMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Mode
Average Current
-
Frequency - Switching
240kHz ~ 268kHz
-
Current - Startup
30 μA
-
Voltage - Supply
11V ~ 22V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-